Samsung logo

Samsung HW-H7500 soundbar speaker Black 8.1 channels 320 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
148506
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung HW-H7500 soundbar speaker Black 8.1 channels 320 W:

Samsung HW-H7500, 8.1 channels, 320 W, Dolby Digital 5.1, Dolby Digital EX, Dolby Digital Plus, Dolby Pro Logic II, Dolby Pro Logic IIx,..., 160 W, Wireless, 160 W

Long summary description Samsung HW-H7500 soundbar speaker Black 8.1 channels 320 W:

Samsung HW-H7500. Audio output channels: 8.1 channels, RMS rated power: 320 W, Audio decoders: Dolby Digital 5.1, Dolby Digital EX, Dolby Digital Plus, Dolby Pro Logic II, Dolby Pro Logic IIx,.... Soundbar speaker RMS power: 160 W. Subwoofer connectivity: Wireless, Subwoofer RMS power: 160 W. Product colour: Black, Audio formats supported: AAC, FLAC, MP3, OGG, WAV, WMA, Consumer Electronics Control (CEC): Anynet+. Connectivity technology: Wireless

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.