Samsung logo

Samsung HW-H600 soundbar speaker Black 4.2 channels 80 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84548
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Samsung HW-H600 soundbar speaker Black 4.2 channels 80 W:

Samsung HW-H600, 4.2 channels, 80 W, Dolby Digital, DTS, 40 W, Active subwoofer, 40 W

Long summary description Samsung HW-H600 soundbar speaker Black 4.2 channels 80 W:

Samsung HW-H600. Audio output channels: 4.2 channels, RMS rated power: 80 W, Audio decoders: Dolby Digital, DTS. Soundbar speaker RMS power: 40 W. Subwoofer type: Active subwoofer, Subwoofer RMS power: 40 W, Subwoofer location: Built-in. Product colour: Black, Audio formats supported: AAC, FLAC, MP3, OGG, WAV, WMA, Consumer Electronics Control (CEC): Anynet+. Soundbar weight: 5 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.