Samsung logo

Samsung HW-H500 Black 4.1 channels 60 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56055
Info modified on:
02 May 2019, 13:24:00
Short summary description Samsung HW-H500 Black 4.1 channels 60 W:

Samsung HW-H500, 4.1 channels, 60 W, DTS, Dolby Digital, Black, Wired & Wireless, 20 W

Long summary description Samsung HW-H500 Black 4.1 channels 60 W:

Samsung HW-H500. Audio output channels: 4.1 channels, RMS rated power: 60 W, Audio decoders: DTS, Dolby Digital. Product colour: Black. Connectivity technology: Wired & Wireless. Soundbar power consumption: 20 W, Power consumption (typical): 0.45 W. Width: 605 mm, Depth: 305 mm, Height: 37 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.