Samsung logo

Samsung HW-H355/XU soundbar speaker Black 2.1 channels 120 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76682
Info modified on:
24 Feb 2023, 14:07:26
Short summary description Samsung HW-H355/XU soundbar speaker Black 2.1 channels 120 W:

Samsung HW-H355/XU, 2.1 channels, 120 W, Dolby Digital, DTS, Passive subwoofer, 60 W, Black

Long summary description Samsung HW-H355/XU soundbar speaker Black 2.1 channels 120 W:

Samsung HW-H355/XU. Audio output channels: 2.1 channels, RMS rated power: 120 W, Audio decoders: Dolby Digital, DTS. Subwoofer type: Passive subwoofer, Subwoofer RMS power: 60 W. Product colour: Black, Audio formats supported: AAC, FLAC, MP3, OGG, WAV, WMA. Connectivity technology: Wired & Wireless. Power consumption (typical): 23 W, Power consumption (standby): 0.45 W

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.