Samsung logo

Samsung HW-F850 Black 2.1 channels 350 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47561
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung HW-F850 Black 2.1 channels 350 W:

Samsung HW-F850, 2.1 channels, 350 W, Dolby Digital, DTS, 200 W, 4 Ω, 1%

Long summary description Samsung HW-F850 Black 2.1 channels 350 W:

Samsung HW-F850. Audio output channels: 2.1 channels, RMS rated power: 350 W, Audio decoders: Dolby Digital, DTS. Soundbar speaker RMS power: 200 W, Impedance: 4 Ω, Total Harmonic Distortion (THD): 1%. Subwoofer type: Active subwoofer, Subwoofer connectivity: Wireless, Subwoofer RMS power: 150 W. Product colour: Black, Recommended usage: Universal, Audio formats supported: AAC, FLAC, MP3, OGG, WAV. Connectivity technology: Wired & Wireless

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.