Samsung HW-F850, 2.1 channels, 350 W, Dolby Digital, DTS, Active subwoofer, Wireless, Separate
Samsung HW-F850. Audio output channels: 2.1 channels, RMS rated power: 350 W, Audio decoders: Dolby Digital, DTS. Subwoofer type: Active subwoofer, Subwoofer connectivity: Wireless, Subwoofer location: Separate. Product colour: Black, Recommended usage: Universal, Audio formats supported: AAC, FLAC, MP3, OGG, WAV. Connectivity technology: Wired & Wireless. Power consumption (typical): 48 W, Power consumption (standby): 0.9 W