Samsung logo

Samsung HW-F550 soundbar speaker Black 2.1 channels 310 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
130111
Info modified on:
24 Feb 2023, 14:07:26
Short summary description Samsung HW-F550 soundbar speaker Black 2.1 channels 310 W:

Samsung HW-F550, 2.1 channels, 310 W, Dolby Digital, DTS, Active subwoofer, Wireless, Black

Long summary description Samsung HW-F550 soundbar speaker Black 2.1 channels 310 W:

Samsung HW-F550. Audio output channels: 2.1 channels, RMS rated power: 310 W, Audio decoders: Dolby Digital, DTS. Subwoofer type: Active subwoofer, Subwoofer connectivity: Wireless. Product colour: Black, Audio formats supported: AAC, FLAC, MP3, OGG, WAV, Consumer Electronics Control (CEC): Anynet+. Bluetooth version: 2.1+EDR. Power source: AC

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.