Samsung logo

Samsung HW-F550 Black 2.1 channels 310 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
114704
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung HW-F550 Black 2.1 channels 310 W:

Samsung HW-F550, 2.1 channels, 310 W, Dolby Digital, DTS, 30 Ω, 10%, Active subwoofer

Long summary description Samsung HW-F550 Black 2.1 channels 310 W:

Samsung HW-F550. Audio output channels: 2.1 channels, RMS rated power: 310 W, Audio decoders: Dolby Digital, DTS. Impedance: 30 Ω, Total Harmonic Distortion (THD): 10%. Subwoofer type: Active subwoofer, Subwoofer connectivity: Wireless, Subwoofer RMS power: 150 W. Product colour: Black, Recommended usage: Universal, Audio formats supported: AAC, FLAC, MP3, OGG, WAV, WMA. Connectivity technology: Wired & Wireless

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.