Samsung logo

Samsung HW-F355 soundbar speaker Black 2.1 channels 120 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
146420
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung HW-F355 soundbar speaker Black 2.1 channels 120 W:

Samsung HW-F355, 2.1 channels, 120 W, Dolby Digital, DTS, Black, AAC, FLAC, MP3, OGG, WAV, WMA, Wireless

Long summary description Samsung HW-F355 soundbar speaker Black 2.1 channels 120 W:

Samsung HW-F355. Audio output channels: 2.1 channels, RMS rated power: 120 W, Audio decoders: Dolby Digital, DTS. Product colour: Black, Audio formats supported: AAC, FLAC, MP3, OGG, WAV, WMA. Connectivity technology: Wireless, Bluetooth version: 2.1+EDR. Power consumption (typical): 23 W, Power consumption (standby): 0.45 W. Soundbar weight: 1.75 kg, Subwoofer weight: 2.8 kg, Cord length: 1.2 m

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.