Samsung logo

Samsung HW-E551 Black 2.1 channels 310 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72349
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung HW-E551 Black 2.1 channels 310 W:

Samsung HW-E551, 2.1 channels, 310 W, Dolby Digital, DTS, Active subwoofer, Wireless, Black

Long summary description Samsung HW-E551 Black 2.1 channels 310 W:

Samsung HW-E551. Audio output channels: 2.1 channels, RMS rated power: 310 W, Audio decoders: Dolby Digital, DTS. Subwoofer type: Active subwoofer, Subwoofer connectivity: Wireless. Product colour: Black, Consumer Electronics Control (CEC): Anynet+. Power consumption (standby): 0.45 W. Soundbar weight: 1.7 kg, Subwoofer weight: 7.7 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.