Samsung logo

Samsung HW-E450 Black 2.1 channels 280 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67582
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung HW-E450 Black 2.1 channels 280 W:

Samsung HW-E450, 2.1 channels, 280 W, Dolby Digital, DTS, Active subwoofer, Wireless, Black

Long summary description Samsung HW-E450 Black 2.1 channels 280 W:

Samsung HW-E450. Audio output channels: 2.1 channels, RMS rated power: 280 W, Audio decoders: Dolby Digital, DTS. Subwoofer type: Active subwoofer, Subwoofer connectivity: Wireless. Product colour: Black, Audio formats supported: MP3, WMA, Consumer Electronics Control (CEC): Anynet+. Bluetooth version: 2.1+EDR. Dimensions (WxDxH): 906.78 x 71.12 x 45.72 mm, Weight: 1.95 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.