Samsung logo

Samsung HW-D700 AV receiver 7.2 channels Surround 3D Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102312
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung HW-D700 AV receiver 7.2 channels Surround 3D Black:

Samsung HW-D700, 7.2 channels, Surround, 20 - 50000 Hz, 3.5 mm, FM, 1080p

Long summary description Samsung HW-D700 AV receiver 7.2 channels Surround 3D Black:

Samsung HW-D700. Audio output channels: 7.2 channels, Receiver type: Surround, Frequency range: 20 - 50000 Hz. Headphone connectivity: 3.5 mm. Supported radio bands: FM. Supported video modes: 1080p. Power consumption (typical): 75 W, Power consumption (standby): 0.9 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.