Samsung logo

Samsung HW-D570 Black 2.1 channels 310 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84255
Info modified on:
26 Jul 2019, 08:44:35
Short summary description Samsung HW-D570 Black 2.1 channels 310 W:

Samsung HW-D570, 2.1 channels, 310 W, Dolby Digital, DTS, 160 W, 4 Ω, 10%

Long summary description Samsung HW-D570 Black 2.1 channels 310 W:

Samsung HW-D570. Audio output channels: 2.1 channels, RMS rated power: 310 W, Audio decoders: Dolby Digital, DTS. Soundbar speaker RMS power: 160 W, Impedance: 4 Ω, Total Harmonic Distortion (THD): 10%. Subwoofer type: Active subwoofer, Subwoofer connectivity: Wireless, Subwoofer RMS power: 150 W. Product colour: Black, Recommended usage: Home theatre, Consumer Electronics Control (CEC): Anynet+. Soundbar weight: 2.06 kg, Subwoofer weight: 5.3 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.