Samsung logo

Samsung HW-D450 Black 2.1 channels 280 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
117563
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung HW-D450 Black 2.1 channels 280 W:

Samsung HW-D450, 2.1 channels, 280 W, Dolby Digital, DTS, 4 Ω, 10%, Active subwoofer

Long summary description Samsung HW-D450 Black 2.1 channels 280 W:

Samsung HW-D450. Audio output channels: 2.1 channels, RMS rated power: 280 W, Audio decoders: Dolby Digital, DTS. Impedance: 4 Ω, Total Harmonic Distortion (THD): 10%. Subwoofer type: Active subwoofer, Subwoofer connectivity: Wireless. Product colour: Black. Power consumption (typical): 0.75 W, Power consumption (standby): 45 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.