Samsung logo

Samsung HW-D351 White 2.0 channels 120 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
110138
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Samsung HW-D351 White 2.0 channels 120 W:

Samsung HW-D351, 2.0 channels, 120 W, Dolby Digital, DTS, 120 W, White, AC/Battery

Long summary description Samsung HW-D351 White 2.0 channels 120 W:

Samsung HW-D351. Audio output channels: 2.0 channels, RMS rated power: 120 W, Audio decoders: Dolby Digital, DTS. Soundbar speaker RMS power: 120 W. Product colour: White. Power source: AC/Battery, Power consumption (typical): 45 W, Power consumption (standby): 0.75 W. Soundbar weight: 2.25 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.