Samsung HW-C500, 5.1 channels, 0.9%, 6 Ω, 100 W, 20 - 50000 Hz, 5.5 kg
Samsung HW-C500. Audio output channels: 5.1 channels, Total Harmonic Distortion (THD): 0.9%, Impedance: 6 Ω. Weight: 5.5 kg. Package weight: 8 kg. Package width: 511 mm, Package depth: 208 mm, Package height: 452 mm