Samsung logo

Samsung HW-C470 AV receiver 2.1 channels Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105959
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung HW-C470 AV receiver 2.1 channels Black:

Samsung HW-C470, 2.1 channels, 10%, 4 Ω, 280 W, 20 - 20000 Hz, Wireless

Long summary description Samsung HW-C470 AV receiver 2.1 channels Black:

Samsung HW-C470. Audio output channels: 2.1 channels, Total Harmonic Distortion (THD): 10%, Impedance: 4 Ω. Connectivity technology: Wireless. Weight: 11 kg. Dimensions (WxDxH): 956 x 92 x 45 mm, Audio system: Dolby Digital

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.