Samsung logo

Samsung HW-C450 soundbar speaker Black 2.1 channels 300 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
143454
Info modified on:
24 Jul 2024, 10:11:04
Short summary description Samsung HW-C450 soundbar speaker Black 2.1 channels 300 W:

Samsung HW-C450, 2.1 channels, 300 W, DTS 2.0, DTS Virtual:X, Dolby Audio, Adaptive, Bass Boost, Game, Standard, Surround Sound Expansion, 80 W, Wireless

Long summary description Samsung HW-C450 soundbar speaker Black 2.1 channels 300 W:

Samsung HW-C450. Audio output channels: 2.1 channels, RMS rated power: 300 W, Audio decoders: DTS 2.0, DTS Virtual:X, Dolby Audio. Soundbar speaker RMS power: 80 W. Subwoofer connectivity: Wireless, Subwoofer RMS power: 220 W, Woofer diameter (subwoofer): 16.5 cm (6.5"). Product colour: Black, Audio formats supported: AAC, AAC-LC, AIFF, LPCM, MP3, MP4, OGG, PCM, WAV, WMA, Operating temperature (T-T): 5 - 35 °C. Connectivity technology: Wired & Wireless, Bluetooth codec: SBC

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.