Samsung logo

Samsung HW-C410G Black, Titanium 2.0 channels 40 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15692
Info modified on:
07 Jul 2025, 05:34:55
Short summary description Samsung HW-C410G Black, Titanium 2.0 channels 40 W:

Samsung HW-C410G, 2.0 channels, 40 W, DTS 2.0, Dolby Audio, Standard, Surround Sound Expansion, 40 W, Black, Titanium

Long summary description Samsung HW-C410G Black, Titanium 2.0 channels 40 W:

Samsung HW-C410G. Audio output channels: 2.0 channels, RMS rated power: 40 W, Audio decoders: DTS 2.0, Dolby Audio. Soundbar speaker RMS power: 40 W. Product colour: Black, Titanium, Audio formats supported: AAC, AAC-LC, FLAC, LPCM, MP3, PCM, WAV, WMA, Operating temperature (T-T): 5 - 35 °C. Connectivity technology: Wired & Wireless, Bluetooth codec: A2DP (AV), SBC. Power consumption (standby): 0.5 W

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.