Samsung logo

Samsung HW-B650 Black 3.1 channels 430 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104781
Info modified on:
14 Jul 2025, 06:12:36
Short summary description Samsung HW-B650 Black 3.1 channels 430 W:

Samsung HW-B650, 3.1 channels, 430 W, DTS 5.1, DTS Virtual:X, Dolby Digital Plus, 120 W, 60 W, 180 W

Long summary description Samsung HW-B650 Black 3.1 channels 430 W:

Samsung HW-B650. Audio output channels: 3.1 channels, RMS rated power: 430 W, Audio decoders: DTS 5.1, DTS Virtual:X, Dolby Digital Plus. Soundbar speaker RMS power: 180 W. Subwoofer connectivity: Wireless, Subwoofer RMS power: 250 W, Subwoofer location: Separate. Product colour: Black. Connectivity technology: Wired & Wireless

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.