Samsung logo

Samsung HW-A650/ZN soundbar speaker Black 3.1 channels 430 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60173
Info modified on:
06 Jul 2021, 09:32:57
Short summary description Samsung HW-A650/ZN soundbar speaker Black 3.1 channels 430 W:

Samsung HW-A650/ZN, 3.1 channels, 430 W, DTS 5.1, Dolby Digital 5.1, Active subwoofer, Wireless, 250 W

Long summary description Samsung HW-A650/ZN soundbar speaker Black 3.1 channels 430 W:

Samsung HW-A650/ZN. Audio output channels: 3.1 channels, RMS rated power: 430 W, Audio decoders: DTS 5.1, Dolby Digital 5.1. Subwoofer type: Active subwoofer, Subwoofer connectivity: Wireless, Subwoofer RMS power: 250 W. Product colour: Black, Audio formats supported: AAC, AIFF, FLAC, MP3, OGG, WAV, WMA. Connectivity technology: Wireless, Bluetooth codec: SBC, AAC. Soundbar power consumption: 32 W, Subwoofer power consumption: 36 W, Power consumption (standby): 0.5 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.