Samsung logo

Samsung HW-A650 Black 3.1 channels 430 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99276
Info modified on:
18 Sept 2024, 23:34:28
Short summary description Samsung HW-A650 Black 3.1 channels 430 W:

Samsung HW-A650, 3.1 channels, 430 W, DTS Virtual:X, Dolby Digital 5.1, Black, AAC, AIFF, FLAC, MP3, OGG, WAV, Wired & Wireless

Long summary description Samsung HW-A650 Black 3.1 channels 430 W:

Samsung HW-A650. Audio output channels: 3.1 channels, RMS rated power: 430 W, Audio decoders: DTS Virtual:X, Dolby Digital 5.1. Product colour: Black, Audio formats supported: AAC, AIFF, FLAC, MP3, OGG, WAV. Connectivity technology: Wired & Wireless, Bluetooth codec: SBC, AAC. Subwoofer power consumption: 36 W, Power consumption (standby): 0.5 W. Width: 980 mm, Depth: 105 mm, Height: 58 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.