Samsung logo

Samsung HW-A530 Black, Graphite 2.1 channels 380 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18040
Info modified on:
29 May 2024, 23:53:02
Short summary description Samsung HW-A530 Black, Graphite 2.1 channels 380 W:

Samsung HW-A530, 2.1 channels, 380 W, DTS 2.0, Wireless, 220 W, Black, Graphite

Long summary description Samsung HW-A530 Black, Graphite 2.1 channels 380 W:

Samsung HW-A530. Audio output channels: 2.1 channels, RMS rated power: 380 W, Audio decoders: DTS 2.0. Subwoofer connectivity: Wireless, Subwoofer RMS power: 220 W. Product colour: Black, Graphite, Colour name: Graphite black, Audio formats supported: AAC, AIFF, FLAC, LPCM, MP3, OGG, WAV, WMA. Connectivity technology: Wired & Wireless, Bluetooth codec: SBC. Soundbar power consumption: 25 W, Subwoofer power consumption: 45 W, Power consumption (standby): 0.5 W

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.