Samsung logo

Samsung HW-A450 Black 2.1 channels 300 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
122133
Info modified on:
04 Jun 2024, 10:21:12
Short summary description Samsung HW-A450 Black 2.1 channels 300 W:

Samsung HW-A450, 2.1 channels, 300 W, Dolby Atmos, Dolby Digital Plus, Dolby TrueHD, Wireless, Black, AAC, AIFF, ALAC, FLAC, MP3, OGG, WAV

Long summary description Samsung HW-A450 Black 2.1 channels 300 W:

Samsung HW-A450. Audio output channels: 2.1 channels, RMS rated power: 300 W, Audio decoders: Dolby Atmos, Dolby Digital Plus, Dolby TrueHD. Subwoofer connectivity: Wireless. Product colour: Black, Audio formats supported: AAC, AIFF, ALAC, FLAC, MP3, OGG, WAV. Connectivity technology: Wired & Wireless, Bluetooth codec: SBC. Soundbar power consumption: 25 W, Subwoofer power consumption: 40 W, Power consumption (standby): 0.5 W

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.