Samsung logo

Samsung HT-Z320 home cinema system 5.1 channels 1000 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
126639
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Samsung HT-Z320 home cinema system 5.1 channels 1000 W:

Samsung HT-Z320, DVD player, 5.1 channels, 1000 W, Dolby Digital, Dolby Pro Logic II, DTS, 101 x 151 x 90 mm, 300 x 50 x 59 mm

Long summary description Samsung HT-Z320 home cinema system 5.1 channels 1000 W:

Samsung HT-Z320. Optical disc player type: DVD player. Audio output channels: 5.1 channels, RMS rated power: 1000 W, Audio decoders: Dolby Digital, Dolby Pro Logic II, DTS. Front speaker dimensions (WxDxH): 101 x 151 x 90 mm, Center speaker dimensions (WxDxH): 300 x 50 x 59 mm, Subwoofer dimensions (W x D x H): 180 x 320 x 380 mm. Weight: 13 kg, Dimensions (WxDxH): 456 x 506 x 384 mm

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.