Samsung logo

Samsung HT-Z120 home cinema system 5.1 channels 330 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
132200
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung HT-Z120 home cinema system 5.1 channels 330 W:

Samsung HT-Z120, DVD player, 1 discs, 5.1 channels, 330 W, Dolby Digital, 93 x 101 x 101 mm

Long summary description Samsung HT-Z120 home cinema system 5.1 channels 330 W:

Samsung HT-Z120. Optical disc player type: DVD player, Number of optical discs: 1 discs. Audio output channels: 5.1 channels, RMS rated power: 330 W, Audio decoders: Dolby Digital. Front speaker dimensions (WxDxH): 93 x 101 x 101 mm, Center speaker dimensions (WxDxH): 101 x 93 x 101 mm, Subwoofer dimensions (W x D x H): 320 x 250 x 139 mm. Weight: 10 kg, Dimensions (WxDxH): 602 x 328 x 376 mm, Rear speaker depth: 10.1 cm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.