Samsung logo

Samsung HT-H5500 home cinema system 5.1 channels 1000 W 3D Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
117493
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung HT-H5500 home cinema system 5.1 channels 1000 W 3D Black:

Samsung HT-H5500, Blu-Ray player, CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW, Blu-Ray video, VCD, AVCHD, DIVX, DIVX HD, MKV, WMV, PAL, 5.1 channels

Long summary description Samsung HT-H5500 home cinema system 5.1 channels 1000 W 3D Black:

Samsung HT-H5500. Optical disc player type: Blu-Ray player, Disc types supported: CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW, Playback disc formats: Blu-Ray video, VCD. Video formats supported: AVCHD, DIVX, DIVX HD, MKV, WMV, Analog signal format system: PAL. Audio output channels: 5.1 channels, RMS rated power: 1000 W, Audio decoders: Dolby Digital, Dolby TrueHD, DTS, DTS 96/24, DTS-HD. Subwoofer type: Passive subwoofer. Power consumption (typical): 47 W, Power consumption (standby): 0.5 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.