Samsung logo

Samsung HT-C5500 home cinema system 5.1 channels 1000 W Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
143512
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Samsung HT-C5500 home cinema system 5.1 channels 1000 W Black:

Samsung HT-C5500, Blu-Ray player, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, DIVX, 5.1 channels, 1000 W, Dolby Digital, Dolby Digital Plus, Dolby Pro Logic II, Dolby TrueHD, DTS, DTS-HD

Long summary description Samsung HT-C5500 home cinema system 5.1 channels 1000 W Black:

Samsung HT-C5500. Optical disc player type: Blu-Ray player, Disc types supported: CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW. Video formats supported: DIVX. Audio output channels: 5.1 channels, RMS rated power: 1000 W, Audio decoders: Dolby Digital, Dolby Digital Plus, Dolby Pro Logic II, Dolby TrueHD, DTS, DTS-HD. Supported radio bands: FM. Subwoofer type: Passive subwoofer

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.