Samsung logo

Samsung HT-BD7255 home cinema system 5.1 channels 800 W Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84532
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung HT-BD7255 home cinema system 5.1 channels 800 W Black:

Samsung HT-BD7255, DVD player, CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW, AVCHD, DivX, H.264, MPEG2, VC-1, 5.1 channels, 800 W, FM

Long summary description Samsung HT-BD7255 home cinema system 5.1 channels 800 W Black:

Samsung HT-BD7255. Optical disc player type: DVD player, Disc types supported: CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW. Video formats supported: AVCHD, DivX, H.264, MPEG2, VC-1. Audio output channels: 5.1 channels, RMS rated power: 800 W. Supported radio bands: FM. Power consumption (typical): 100 W, Power consumption (standby): 0.65 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.