Samsung logo

Samsung HT-BD7200 2.1 Ch, Blu-ray home cinema system 2.1 channels 400 W

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87544
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung HT-BD7200 2.1 Ch, Blu-ray home cinema system 2.1 channels 400 W:

Samsung HT-BD7200 2.1 Ch, Blu-ray, DVD recorder, 1 discs, 2.1 channels, 400 W, 605 x 185 x 185 mm, 256 x 298 x 256 mm

Long summary description Samsung HT-BD7200 2.1 Ch, Blu-ray home cinema system 2.1 channels 400 W:

Samsung HT-BD7200 2.1 Ch, Blu-ray. Optical disc player type: DVD recorder, Number of optical discs: 1 discs. Audio output channels: 2.1 channels, RMS rated power: 400 W. Front speaker dimensions (WxDxH): 605 x 185 x 185 mm, Subwoofer dimensions (W x D x H): 256 x 298 x 256 mm. Package dimensions (WxDxH): 928 x 371 x 328 mm. Media types supported: DVD/ DVD±R/ DVD±RW / CD/ CD-R/ CD-RW / MP3 / JPEG / DIVX / Blu-ray, Weight: 13.7 kg, Dimensions (WxDxH): 460 x 105 x 204 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.