Samsung logo

Samsung HT-Z310 5.1 home cinema system 5.1 channels 1000 W

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
199644
Info modified on:
04 Apr 2019, 08:58:44
Short summary description Samsung HT-Z310 5.1 home cinema system 5.1 channels 1000 W:

Samsung HT-Z310 5.1 Home Cinema System, DVD player, DivX, 5.1 channels, 1000 W, Dolby Digital, Dolby Pro Logic II, DTS, MP3, WMA

Long summary description Samsung HT-Z310 5.1 home cinema system 5.1 channels 1000 W:

Samsung HT-Z310 5.1 Home Cinema System. Optical disc player type: DVD player. Video formats supported: DivX. Audio output channels: 5.1 channels, RMS rated power: 1000 W, Audio decoders: Dolby Digital, Dolby Pro Logic II, DTS. Satellite speakers RMS power: 166 W. Front speaker dimensions (WxDxH): 231 x 92 x 90 mm, Center speaker dimensions (WxDxH): 101 x 92 x 300 mm, Subwoofer dimensions (W x D x H): 320 x 380 x 180 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.