Samsung logo

Samsung HT-Z220 home cinema system 5.1 channels 850 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97819
Info modified on:
04 Apr 2019, 09:33:53
Short summary description Samsung HT-Z220 home cinema system 5.1 channels 850 W:

Samsung HT-Z220, DVD player, 1 discs, 5.1 channels, 850 W, Dolby Digital, Dolby Pro Logic II, DTS, 90 x 151 x 101 mm

Long summary description Samsung HT-Z220 home cinema system 5.1 channels 850 W:

Samsung HT-Z220. Optical disc player type: DVD player, Number of optical discs: 1 discs. Audio output channels: 5.1 channels, RMS rated power: 850 W, Audio decoders: Dolby Digital, Dolby Pro Logic II, DTS. Front speaker dimensions (WxDxH): 90 x 151 x 101 mm, Center speaker dimensions (WxDxH): 300 x 50 x 59 mm, Subwoofer dimensions (W x D x H): 320 x 380 x 180 mm. Weight: 12.5 kg, Dimensions (WxDxH): 517 x 379 x 456 mm, Rear speaker depth: 15.1 cm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.