Samsung logo

Samsung 5.1 Home Theater System HT-X30 home cinema system 5.1 channels 800 W

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
225782
Info modified on:
04 Apr 2019, 07:46:05
Short summary description Samsung 5.1 Home Theater System HT-X30 home cinema system 5.1 channels 800 W:

Samsung 5.1 Home Theater System HT-X30, DVD player, 1 discs, 5.1 channels, 800 W, Dolby Digital, Dolby Pro Logic II, DTS, MP3, WMA

Long summary description Samsung 5.1 Home Theater System HT-X30 home cinema system 5.1 channels 800 W:

Samsung 5.1 Home Theater System HT-X30. Optical disc player type: DVD player, Number of optical discs: 1 discs. Audio output channels: 5.1 channels, RMS rated power: 800 W, Audio decoders: Dolby Digital, Dolby Pro Logic II, DTS. Supported radio bands: FM. Center speaker RMS power: 133 W. Subwoofer RMS power: 135 W

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.