Samsung logo

Samsung HT-WS1G soundbar speaker 2.1 channels 260 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68363
Info modified on:
12 Apr 2019, 11:36:14
Short summary description Samsung HT-WS1G soundbar speaker 2.1 channels 260 W:

Samsung HT-WS1G, 2.1 channels, 260 W, 1000 x 46 x 104 mm, 12.7 kg

Long summary description Samsung HT-WS1G soundbar speaker 2.1 channels 260 W:

Samsung HT-WS1G. Audio output channels: 2.1 channels, RMS rated power: 260 W. Dimensions (WxDxH): 1000 x 46 x 104 mm, Weight: 12.7 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.