Samsung logo

Samsung HT-Q9 Home Theater System home cinema system 5.1 channels 180 W

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
205882
Info modified on:
04 Apr 2019, 06:10:46
Short summary description Samsung HT-Q9 Home Theater System home cinema system 5.1 channels 180 W:

Samsung HT-Q9 Home Theater System, DVD player, 1 discs, 5.1 channels, 180 W, Dolby Digital, Dolby Pro Logic II, DTS, MP3, WMA

Long summary description Samsung HT-Q9 Home Theater System home cinema system 5.1 channels 180 W:

Samsung HT-Q9 Home Theater System. Optical disc player type: DVD player, Number of optical discs: 1 discs. Audio output channels: 5.1 channels, RMS rated power: 180 W, Audio decoders: Dolby Digital, Dolby Pro Logic II, DTS. Supported radio bands: FM. Subwoofer RMS power: 30 W. Subwoofer dimensions (W x D x H): 130 x 320 x 314 mm, Subwoofer weight: 3.1 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.