Samsung logo

Samsung HT-Q100 Home Theater System, White home cinema system 2.1 channels 300 W

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
179583
Info modified on:
04 Apr 2019, 06:05:02
Short summary description Samsung HT-Q100 Home Theater System, White home cinema system 2.1 channels 300 W:

Samsung HT-Q100 Home Theater System, White, DVD player, 1 discs, 2.1 channels, 300 W, Dolby Digital, Dolby Pro Logic II, DTS, MP3, WMA

Long summary description Samsung HT-Q100 Home Theater System, White home cinema system 2.1 channels 300 W:

Samsung HT-Q100 Home Theater System, White. Optical disc player type: DVD player, Number of optical discs: 1 discs. Audio output channels: 2.1 channels, RMS rated power: 300 W, Audio decoders: Dolby Digital, Dolby Pro Logic II, DTS. Supported radio bands: FM. Subwoofer RMS power: 100 W. Media types supported: CD-R/RW, DVD-R/RW

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.