Samsung logo

Samsung HT-J7750W home cinema system 7.1 channels 1330 W 3D Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
138050
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung HT-J7750W home cinema system 7.1 channels 1330 W 3D Black:

Samsung HT-J7750W, Blu-Ray player, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Blu-Ray video, AVCHD, DIVX, WMV, WMV7, WMV8, WMV9, PAL, 7.1 channels

Long summary description Samsung HT-J7750W home cinema system 7.1 channels 1330 W 3D Black:

Samsung HT-J7750W. Optical disc player type: Blu-Ray player, Disc types supported: DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Playback disc formats: Blu-Ray video. Video formats supported: AVCHD, DIVX, WMV, WMV7, WMV8, WMV9, Analog signal format system: PAL. Audio output channels: 7.1 channels, RMS rated power: 1330 W, Audio decoders: Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS 96/24, DTS Digital Surround, DTS-HD Master.... Satellite speaker type: 2-way. Subwoofer type: Passive subwoofer

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.