Samsung logo

Samsung HT-J5550W home cinema system 5.1 channels 100 W 3D Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
151293
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung HT-J5550W home cinema system 5.1 channels 100 W 3D Black:

Samsung HT-J5550W, Blu-Ray player, BD, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Tray, Blu-Ray video, VCD, AVCHD, DIVX, WMV7, WMV9, PAL

Long summary description Samsung HT-J5550W home cinema system 5.1 channels 100 W 3D Black:

Samsung HT-J5550W. Optical disc player type: Blu-Ray player, Disc types supported: BD, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Disc loading type: Tray. Video formats supported: AVCHD, DIVX, WMV7, WMV9, Analog signal format system: PAL. Audio output channels: 5.1 channels, RMS rated power: 100 W, Audio decoders: DTS 96/24, DTS Digital Surround, DTS-HD Master Audio, Dolby Digital Plus, Dolby TrueHD. Front speaker type: 2-way. Center speaker type: 3-way

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.