Samsung logo

Samsung HT-J4500K Home audio mini system 500 W Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
115661
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung HT-J4500K Home audio mini system 500 W Black:

Samsung HT-J4500K, Home audio mini system, Black, 500 W, Passive subwoofer, FM, AAC, MP3, WMV

Long summary description Samsung HT-J4500K Home audio mini system 500 W Black:

Samsung HT-J4500K. Type: Home audio mini system, Product colour: Black. RMS rated power: 500 W, Subwoofer type: Passive subwoofer. Supported radio bands: FM. Audio formats supported: AAC, MP3, WMV, Image formats supported: JPG, Video formats supported: AVCHD, DIVX. Power source: AC, Power consumption (typical): 39 W, Power consumption (standby): 0.5 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.