Samsung logo

Samsung HT-J4500 500 W Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
137461
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung HT-J4500 500 W Black:

Samsung HT-J4500, Black, 500 W, Passive subwoofer, Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, DTS 96/24, DTS-HD, DTS-HD Master Audio, AAC, FLAC, LPCM, MP3, WMA, WMV, BD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW

Long summary description Samsung HT-J4500 500 W Black:

Samsung HT-J4500. Product colour: Black. RMS rated power: 500 W, Subwoofer type: Passive subwoofer, Audio decoders: Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, DTS 96/24, DTS-HD, DTS-HD Master Audio. Audio formats supported: AAC, FLAC, LPCM, MP3, WMA, WMV, Disc types supported: BD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Playback disc formats: Blu-Ray video, VCD. Power consumption (typical): 39 W, Power consumption (standby): 0.5 W. Front speaker weight: 400 g, Center speaker dimensions (WxDxH): 228 x 70 x 77 mm, Center speaker weight: 500 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.