Samsung logo

Samsung HT-J4200 home cinema system 2.1 channels 250 W 3D Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
143547
Info modified on:
30 Mar 2025, 13:08:41
Short summary description Samsung HT-J4200 home cinema system 2.1 channels 250 W 3D Black:

Samsung HT-J4200, Blu-Ray player, BD, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Tray, Blu-Ray video, 1 discs, AVCHD

Long summary description Samsung HT-J4200 home cinema system 2.1 channels 250 W 3D Black:

Samsung HT-J4200. Optical disc player type: Blu-Ray player, Disc types supported: BD, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Disc loading type: Tray. Video formats supported: AVCHD, Analog signal format system: PAL. Audio output channels: 2.1 channels, RMS rated power: 250 W, Audio decoders: DTS, DTS 96/24, DTS-HD. Subwoofer type: Passive subwoofer. Power consumption (typical): 39 W, Power consumption (standby): 0.5 W

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.