Samsung logo

Samsung HT-H5530 home cinema system 5.1 channels 1000 W 3D Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72793
Info modified on:
14 Mar 2024, 19:46:55
Short summary description Samsung HT-H5530 home cinema system 5.1 channels 1000 W 3D Black:

Samsung HT-H5530, Blu-Ray player, BD, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, VCD, AVCHD, DIVX, DIVX HD, MKV, RMVB, WMV, WMV7, WMV9, PAL, 5.1 channels

Long summary description Samsung HT-H5530 home cinema system 5.1 channels 1000 W 3D Black:

Samsung HT-H5530. Optical disc player type: Blu-Ray player, Disc types supported: BD, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Playback disc formats: VCD. Video formats supported: AVCHD, DIVX, DIVX HD, MKV, RMVB, WMV, WMV7, WMV9, Analog signal format system: PAL. Audio output channels: 5.1 channels, RMS rated power: 1000 W, Audio decoders: DTS, DTS 96/24, DTS-HD, Dolby Digital, Dolby TrueHD. Supported radio bands: FM. Subwoofer type: Passive subwoofer

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.