Samsung logo

Samsung HT-H5530/XU home cinema system 5.1 channels 1000 W 3D Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47784
Info modified on:
24 Feb 2023, 14:07:21
Short summary description Samsung HT-H5530/XU home cinema system 5.1 channels 1000 W 3D Black:

Samsung HT-H5530/XU, BD, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Blu-Ray video, CD audio, VCD, AVCHD, DIVX, DIVX HD, MKV, WMV, WMV7, WMV9, PAL, 5.1 channels, 1000 W

Long summary description Samsung HT-H5530/XU home cinema system 5.1 channels 1000 W 3D Black:

Samsung HT-H5530/XU. Disc types supported: BD, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Playback disc formats: Blu-Ray video, CD audio, VCD. Video formats supported: AVCHD, DIVX, DIVX HD, MKV, WMV, WMV7, WMV9, Analog signal format system: PAL. Audio output channels: 5.1 channels, RMS rated power: 1000 W, Audio decoders: Dolby Digital, Dolby TrueHD, DTS, DTS 96/24, DTS-HD. Supported radio bands: FM. Subwoofer type: Passive subwoofer

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.