Samsung logo

Samsung HT-H4550R home cinema system 5.1 channels 500 W 3D Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
124754
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung HT-H4550R home cinema system 5.1 channels 500 W 3D Black:

Samsung HT-H4550R, Blu-Ray player, BD, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, VCD, AVCHD, DIVX, DIVX HD, MKV, RMVB, WMV, WMV7, WMV9, 5.1 channels, 500 W

Long summary description Samsung HT-H4550R home cinema system 5.1 channels 500 W 3D Black:

Samsung HT-H4550R. Optical disc player type: Blu-Ray player, Disc types supported: BD, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Playback disc formats: VCD. Video formats supported: AVCHD, DIVX, DIVX HD, MKV, RMVB, WMV, WMV7, WMV9. Audio output channels: 5.1 channels, RMS rated power: 500 W, Audio decoders: Dolby Digital, Dolby TrueHD, DTS, DTS 96/24, DTS-HD. Supported radio bands: FM. Subwoofer type: Passive subwoofer

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.