Samsung logo

Samsung HT-H4500 home cinema system 5.1 channels 500 W 3D Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69281
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung HT-H4500 home cinema system 5.1 channels 500 W 3D Black:

Samsung HT-H4500, Blu-Ray player, BD, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Tray, Blu-Ray audio, Blu-Ray video, CD audio, CD video, 1 discs, 5.1 channels

Long summary description Samsung HT-H4500 home cinema system 5.1 channels 500 W 3D Black:

Samsung HT-H4500. Optical disc player type: Blu-Ray player, Disc types supported: BD, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Disc loading type: Tray. Audio output channels: 5.1 channels, RMS rated power: 500 W, Audio decoders: Dolby Digital, Dolby TrueHD, DTS, DTS 96/24, DTS-HD. Supported radio bands: FM. Subwoofer type: Passive subwoofer. Power consumption (typical): 39 W, Power consumption (standby): 0.5 W

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.