Samsung logo

Samsung HT-H4200R/XN home cinema system 2.1 channels 250 W 3D Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98548
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung HT-H4200R/XN home cinema system 2.1 channels 250 W 3D Black:

Samsung HT-H4200R/XN, Blu-Ray player, CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW, Blu-Ray video, VCD, AVCHD, DIVX, DIVX HD, MKV, WMV, 2.1 channels, 250 W

Long summary description Samsung HT-H4200R/XN home cinema system 2.1 channels 250 W 3D Black:

Samsung HT-H4200R/XN. Optical disc player type: Blu-Ray player, Disc types supported: CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW, Playback disc formats: Blu-Ray video, VCD. Video formats supported: AVCHD, DIVX, DIVX HD, MKV, WMV. Audio output channels: 2.1 channels, RMS rated power: 250 W, Audio decoders: Dolby Pro Logic, Dolby Pro Logic II, Dolby TrueHD, DTS 96/24, DTS-HD. Subwoofer type: Passive subwoofer. Main unit dimensions (WxDxH): 430 x 250 x 55 mm, Front speaker dimensions (WxDxH): 77 x 68 x 107 mm, Subwoofer dimensions (W x D x H): 155 x 285 x 300 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.