Samsung logo

Samsung HT-FS9200 home cinema system 2.1 channels 500 W 3D Black, Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82773
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung HT-FS9200 home cinema system 2.1 channels 500 W 3D Black, Silver:

Samsung HT-FS9200, Blu-Ray player, BD, BD-R, BD-RE, BD-ROM, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RAM, DVD-RW, Tray, 1 discs, AVCHD, DIVX, MKV, RMVB, WMV, XVID, 2.1 channels

Long summary description Samsung HT-FS9200 home cinema system 2.1 channels 500 W 3D Black, Silver:

Samsung HT-FS9200. Optical disc player type: Blu-Ray player, Disc types supported: BD, BD-R, BD-RE, BD-ROM, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RAM, DVD-RW, Disc loading type: Tray. Video formats supported: AVCHD, DIVX, MKV, RMVB, WMV, XVID. Audio output channels: 2.1 channels, RMS rated power: 500 W, Audio decoders: Dolby Digital, Dolby Digital Plus, Dolby Pro Logic II, Dolby TrueHD, DTS, DTS 96/24, DTS Neo:6,.... Supported radio bands: FM. Power consumption (typical): 128 W, Power consumption (standby): 0.5 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.