Samsung logo

Samsung HT-F6550W home cinema system 5.1 channels 1000 W 3D Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96327
Info modified on:
24 Nov 2020, 18:56:28
Short summary description Samsung HT-F6550W home cinema system 5.1 channels 1000 W 3D Black:

Samsung HT-F6550W, Blu-Ray player, BD, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Blu-Ray video, VCD, 1 discs, AVCHD, DIVX, WMV, 5.1 channels

Long summary description Samsung HT-F6550W home cinema system 5.1 channels 1000 W 3D Black:

Samsung HT-F6550W. Optical disc player type: Blu-Ray player, Disc types supported: BD, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Playback disc formats: Blu-Ray video, VCD. Video formats supported: AVCHD, DIVX, WMV. Audio output channels: 5.1 channels, RMS rated power: 1000 W, Audio decoders: Dolby Digital, Dolby Digital Plus, Dolby Pro Logic II, Dolby TrueHD, DTS, DTS 96/24, DTS-HD. Front speaker type: 2-way. Center speaker type: 2-way

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.