Samsung logo

Samsung HT-F5550 home cinema system 5.1 channels 1000 W 3D Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
119300
Info modified on:
24 Nov 2020, 18:56:28
Short summary description Samsung HT-F5550 home cinema system 5.1 channels 1000 W 3D Black:

Samsung HT-F5550, Blu-Ray player, BD, CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW, Tray, Blu-Ray video, VCD, 1 discs, AVCHD, DIVX, WMV

Long summary description Samsung HT-F5550 home cinema system 5.1 channels 1000 W 3D Black:

Samsung HT-F5550. Optical disc player type: Blu-Ray player, Disc types supported: BD, CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW, Disc loading type: Tray. Video formats supported: AVCHD, DIVX, WMV. Audio output channels: 5.1 channels, RMS rated power: 1000 W, Audio decoders: Dolby Digital, Dolby Digital Plus, Dolby Pro Logic II, Dolby TrueHD, DTS, DTS 96/24, DTS-HD. Subwoofer type: Passive subwoofer. Power consumption (typical): 72.5 W, Power consumption (standby): 0.5 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.