Samsung logo

Samsung HT-F5530 home cinema system 5.1 channels 1000 W Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81057
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung HT-F5530 home cinema system 5.1 channels 1000 W Black:

Samsung HT-F5530, Blu-Ray player, BD-R, BD-R DL, BD-R XL, BD-RE, BD-RE DL, BD-RE XL, BD-ROM, DVD, DVD+R, DVD+R DL, DVD+RW, DVD+RW..., Tray, Blu-Ray audio, Blu-Ray video, CD audio, 1 discs, AVCHD, DIVX, DIVX HD, MKV

Long summary description Samsung HT-F5530 home cinema system 5.1 channels 1000 W Black:

Samsung HT-F5530. Optical disc player type: Blu-Ray player, Disc types supported: BD-R, BD-R DL, BD-R XL, BD-RE, BD-RE DL, BD-RE XL, BD-ROM, DVD, DVD+R, DVD+R DL, DVD+RW, DVD+RW..., Disc loading type: Tray. Video formats supported: AVCHD, DIVX, DIVX HD, MKV. Audio output channels: 5.1 channels, RMS rated power: 1000 W, Audio decoders: Dolby Digital Plus, DTS, DTS 96/24, DTS-HD. Front speaker type: 2-way. Subwoofer type: Passive subwoofer

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.